Vishay Precision Group RES 7.15M OHM 1/16W 1% 0402 SMD CRCW04027M15FKED

Description
RES 7.15Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 7.15Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15M OHM 1/16W 1% 0402 SMD - CRCW04027M15FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15M OHM 1/16W 1% 0402 SMD
CRCW04027M15FKED
RES 7.15M OHM 1/16W 1% 0402 SMD CRCW04027M15FKED
RES 7.15Mohm 1/16W 1% 0402 SMD

RES 7.15Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04027M15FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04027M15FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW04027M15FKEDTR-ND
7.15 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.15 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04027M15FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04027M15FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04027M15FKEDDKR-ND
RES 7.15M OHM 1% 1/16W 0402

RES 7.15M OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04027M15FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04027M15FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW04027M15FKEDCT-ND
RES 7.15M OHM 1% 1/16W 0402

RES 7.15M OHM 1% 1/16W 0402

Buy Now Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.15 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 28W3753 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.15 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
28W3753
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.15 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 28W3753
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.15 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.15 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 7M15, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3434 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7M15, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3434
Res, Thick Film, 7M15, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3434
RES, THICK FILM, 7M15, 1%, 0.063W, 0402, REEL; Resistance:7.15Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7M15, 1%, 0.063W, 0402, REEL; Resistance:7.15Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04027M15FKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04027M15FKED
Resistors - Chip Resistor - Surface Mount CRCW04027M15FKED
RES SMD 7.15M OHM 1% 1/16W 0402

RES SMD 7.15M OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW04027M15FKED 541-CRCW04027M15FKEDTR-ND 28W3753 47P3434 CRCW04027M15FKED
Product Name RES 7.15M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.15 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Res, Thick Film, 7M15, 1%, 0.063W, 0402, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 7.15E6 ohms 7.15E6 ohms 7.15E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details