Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04027K87FKEDHP

Description
7.87 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
7.87 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04027K87FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04027K87FKEDHP-ND
Chip Resistor - Surface Mount CRCW04027K87FKEDHP-ND
7.87 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

7.87 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 7.87K OHM .125W 1% 0402 SMD - CRCW04027K87FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM .125W 1% 0402 SMD
CRCW04027K87FKEDHP
RES 7.87K OHM .125W 1% 0402 SMD CRCW04027K87FKEDHP
RES 7.87Kohm .125W 1% 0402 SMD

RES 7.87Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04027K87FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04027K87FKEDHP
Chip Resistor - Surface Mount CRCW04027K87FKEDHP
RES SMD 7.87K OHM 1% 1/5W 0402

RES SMD 7.87K OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW04027K87FKEDHP-ND CRCW04027K87FKEDHP CRCW04027K87FKEDHP
Product Name Chip Resistor - Surface Mount RES 7.87K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers