Vishay Precision Group CRCW04027K87FKED CRCW04027K87FKED

Description
CRCW04027K87FKED
Request a Quote Datasheet
Description
CRCW04027K87FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW04027K87FKED - CRCW04027K87FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04027K87FKED
CRCW04027K87FKED
CRCW04027K87FKED CRCW04027K87FKED
CRCW04027K87FKED

CRCW04027K87FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-7.87KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.87KLDKR-ND
Chip Resistor - Surface Mount 541-7.87KLDKR-ND
7.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.87KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.87KLCT-ND
Chip Resistor - Surface Mount 541-7.87KLCT-ND
7.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.87KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.87KLTR-ND
Chip Resistor - Surface Mount 541-7.87KLTR-ND
7.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 50V 63mW Resistor - 52-CRCW04027K87FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 63mW Resistor
52-CRCW04027K87FKED
Automotive 50V 63mW Resistor 52-CRCW04027K87FKED
0402 Thick Film Resistor, 7.87kR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW04027K87FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04027K87FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 7.87kR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW04027K87FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04027K87FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1109272-CRCW04027K87FKED
Resistors - Chip Resistor - Surface Mount 1109272-CRCW04027K87FKED
Win Source Part Number: 1109272-CRCW04027K87 FKED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 7.87 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CRCW04027K87FKED.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-7.87KLDKR,541-7. 87KLCT,541-7.87KLTR, D10/CRCW0402 100 7K87 1% ET7 E3 Base Product Number: CRCW0402

Win Source Part Number: 1109272-CRCW04027K87FKED
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 7.87 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): CRCW04027K87FKED.;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-7.87KLDKR,541-7.87KLCT,541-7.87KLTR,D10/CRCW0402 100 7K87 1% ET7 E3
Base Product Number: CRCW0402

Buy Now Datasheet
Res, Thick Film, 7K87, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3528 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K87, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3528
Res, Thick Film, 7K87, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3528
RES, THICK FILM, 7K87, 1%, 0.063W, 0402, REEL; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7K87, 1%, 0.063W, 0402, REEL; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 7K87, 1%, 0.063W, 0402; Resistance Vishay - 52K7249 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K87, 1%, 0.063W, 0402; Resistance Vishay
52K7249
Res, Thick Film, 7K87, 1%, 0.063W, 0402; Resistance Vishay 52K7249
RES, THICK FILM, 7K87, 1%, 0.063W, 0402; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7K87, 1%, 0.063W, 0402; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW04027K87FKED 541-7.87KLDKR-ND 52-CRCW04027K87FKED 1109272-CRCW04027K87FKED 42K3528
Product Name CRCW04027K87FKED Chip Resistor - Surface Mount Automotive 50V 63mW Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 7K87, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details