Vishay Precision Group Chip Resistor - Surface Mount CRCW04027K68FKTD

Description
RES SMD 7.68K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 7.68K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW04027K68FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04027K68FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04027K68FKTDDKR-ND
RES SMD 7.68K OHM 1% 1/16W 0402

RES SMD 7.68K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04027K68FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04027K68FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04027K68FKTDCT-ND
RES SMD 7.68K OHM 1% 1/16W 0402

RES SMD 7.68K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04027K68FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04027K68FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04027K68FKTDTR-ND
7.68 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.68 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW04027K68FKTD - CRCW04027K68FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04027K68FKTD
CRCW04027K68FKTD
CRCW04027K68FKTD CRCW04027K68FKTD
CRCW04027K68FKTD

CRCW04027K68FKTD

Supplier's Site
Res, Thick Film, 7K68, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7918 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K68, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7918
Res, Thick Film, 7K68, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7918
RES, THICK FILM, 7K68, 1%, 0.063W, 0402, REEL; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 7K68, 1%, 0.063W, 0402, REEL; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW04027K68FKTDDKR-ND CRCW04027K68FKTD 07J7918
Product Name Chip Resistor - Surface Mount CRCW04027K68FKTD Res, Thick Film, 7K68, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details