Vishay Intertechnology, Inc. RES 7.5K OHM .125W 5% 0402 SMD CRCW04027K50JNEDHP

Description
RES 7.5Kohm .125W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 7.5Kohm .125W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM .125W 5% 0402 SMD - CRCW04027K50JNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM .125W 5% 0402 SMD
CRCW04027K50JNEDHP
RES 7.5K OHM .125W 5% 0402 SMD CRCW04027K50JNEDHP
RES 7.5Kohm .125W 5% 0402 SMD

RES 7.5Kohm .125W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04027K50JNEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04027K50JNEDHP-ND
Chip Resistor - Surface Mount CRCW04027K50JNEDHP-ND
7.5 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

7.5 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04027K50JNEDHP CRCW04027K50JNEDHP-ND
Product Name RES 7.5K OHM .125W 5% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 7500 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 3-1879357-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD333GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details