Vishay Precision Group RES 7.50K OHM 1/16W 1% 0402 SMD CRCW04027K50FKED

Description
RES 7.50Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 7.50Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.50K OHM 1/16W 1% 0402 SMD - CRCW04027K50FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.50K OHM 1/16W 1% 0402 SMD
CRCW04027K50FKED
RES 7.50K OHM 1/16W 1% 0402 SMD CRCW04027K50FKED
RES 7.50Kohm 1/16W 1% 0402 SMD

RES 7.50Kohm 1/16W 1% 0402 SMD

Supplier's Site
Surface Mount Resistors - 6789576 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789576
Surface Mount Resistors 6789576
Vishay CRCW04027K50FKED

Vishay CRCW04027K50FKED

Supplier's Site
Surface Mount Resistors - 6789576P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789576P
Surface Mount Resistors 6789576P
Vishay CRCW04027K50FKED

Vishay CRCW04027K50FKED

Supplier's Site
Surface Mount Resistors - 1688514 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688514
Surface Mount Resistors 1688514
Vishay CRCW04027K50FKED

Vishay CRCW04027K50FKED

Supplier's Site
Surface Mount Resistors - 1823428 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823428
Surface Mount Resistors 1823428
Vishay CRCW04027K50FKED

Vishay CRCW04027K50FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-7.50KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50KLTR-ND
Chip Resistor - Surface Mount 541-7.50KLTR-ND
7.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.50KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50KLCT-ND
Chip Resistor - Surface Mount 541-7.50KLCT-ND
7.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.50KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50KLDKR-ND
Chip Resistor - Surface Mount 541-7.50KLDKR-ND
7.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 7K5, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7246 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K5, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7246
Res, Thick Film, 7K5, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7246
RES, THICK FILM, 7K5, 1%, 0.063W, 0402, REEL; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7K5, 1%, 0.063W, 0402, REEL; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 7K5, 1%, 0.063W, 0402; Resistance Vishay - 52K7245 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K5, 1%, 0.063W, 0402; Resistance Vishay
52K7245
Res, Thick Film, 7K5, 1%, 0.063W, 0402; Resistance Vishay 52K7245
RES, THICK FILM, 7K5, 1%, 0.063W, 0402; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 7K5, 1%, 0.063W, 0402; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW04027K50FKED 6789576 6789576P 1823428 541-7.50KLTR-ND 52K7246 52K7245
Product Name RES 7.50K OHM 1/16W 1% 0402 SMD Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 7K5, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 7K5, 1%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 7500 ohms 7500 ohms 7500 ohms 7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0625 watts 0.0625 watts
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details