Vishay Precision Group RES 7.32K OHM 1/16W 1% 0402 SMD CRCW04027K32FKED

Description
RES 7.32Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 7.32Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32K OHM 1/16W 1% 0402 SMD - CRCW04027K32FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32K OHM 1/16W 1% 0402 SMD
CRCW04027K32FKED
RES 7.32K OHM 1/16W 1% 0402 SMD CRCW04027K32FKED
RES 7.32Kohm 1/16W 1% 0402 SMD

RES 7.32Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-7.32KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.32KLCT-ND
Chip Resistor - Surface Mount 541-7.32KLCT-ND
7.32 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.32 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.32KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.32KLTR-ND
Chip Resistor - Surface Mount 541-7.32KLTR-ND
7.32 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.32 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.32KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.32KLDKR-ND
Chip Resistor - Surface Mount 541-7.32KLDKR-ND
7.32 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.32 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 7K32, 1%, 0.063W, 0402; Resistance Vishay - 52K7243 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K32, 1%, 0.063W, 0402; Resistance Vishay
52K7243
Res, Thick Film, 7K32, 1%, 0.063W, 0402; Resistance Vishay 52K7243
RES, THICK FILM, 7K32, 1%, 0.063W, 0402; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7K32, 1%, 0.063W, 0402; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 7K32, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7244 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K32, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7244
Res, Thick Film, 7K32, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7244
RES, THICK FILM, 7K32, 1%, 0.063W, 0402, REEL; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7K32, 1%, 0.063W, 0402, REEL; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.32 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9194 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.32 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9194
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.32 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9194
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.32 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.32 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW04027K32FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04027K32FKED
Chip Resistor - Surface Mount CRCW04027K32FKED
RES SMD 7.32K OHM 1% 1/16W 0402

RES SMD 7.32K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW04027K32FKED 541-7.32KLCT-ND 52K7243 26W9194 CRCW04027K32FKED
Product Name RES 7.32K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 7K32, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.32 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms 7320 ohms 7320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details