Vishay Precision Group Thick Film Resistors - SMD 1/16watt 7.15Kohms 1% CRCW04027K15FKTD

Description
Thick Film Resistors - SMD 1/16watt 7.15Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 7.15Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 7.15Kohms 1% - CRCW04027K15FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 7.15Kohms 1%
CRCW04027K15FKTD
Thick Film Resistors - SMD 1/16watt 7.15Kohms 1% CRCW04027K15FKTD
Thick Film Resistors - SMD 1/16watt 7.15Kohms 1%

Thick Film Resistors - SMD 1/16watt 7.15Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04027K15FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04027K15FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04027K15FKTDTR-ND
7.15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04027K15FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04027K15FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04027K15FKTDCT-ND
RES SMD 7.15K OHM 1% 1/16W 0402

RES SMD 7.15K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04027K15FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04027K15FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04027K15FKTDDKR-ND
RES SMD 7.15K OHM 1% 1/16W 0402

RES SMD 7.15K OHM 1% 1/16W 0402

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04027K15FKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04027K15FKTD
Resistors - Chip Resistor - Surface Mount CRCW04027K15FKTD
RES SMD 7.15K OHM 1% 1/16W 0402

RES SMD 7.15K OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 7K15, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7903 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K15, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7903
Res, Thick Film, 7K15, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7903
RES, THICK FILM, 7K15, 1%, 0.063W, 0402, REEL; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 7K15, 1%, 0.063W, 0402, REEL; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04027K15FKTD 541-CRCW04027K15FKTDTR-ND CRCW04027K15FKTD 07J7903
Product Name Thick Film Resistors - SMD 1/16watt 7.15Kohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 7K15, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 7150 ohms 7150 ohms 7150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details