Vishay Precision Group CRCW04027K15FKED CRCW04027K15FKED

Description
CRCW04027K15FKED
Request a Quote Datasheet
Description
CRCW04027K15FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW04027K15FKED - CRCW04027K15FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04027K15FKED
CRCW04027K15FKED
CRCW04027K15FKED CRCW04027K15FKED
CRCW04027K15FKED

CRCW04027K15FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-7.15KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.15KLDKR-ND
Chip Resistor - Surface Mount 541-7.15KLDKR-ND
7.15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.15KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.15KLCT-ND
Chip Resistor - Surface Mount 541-7.15KLCT-ND
7.15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.15KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.15KLTR-ND
Chip Resistor - Surface Mount 541-7.15KLTR-ND
7.15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 7K15, 1%, 0.063W, 0402; Resistance Vishay - 52K7240 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K15, 1%, 0.063W, 0402; Resistance Vishay
52K7240
Res, Thick Film, 7K15, 1%, 0.063W, 0402; Resistance Vishay 52K7240
RES, THICK FILM, 7K15, 1%, 0.063W, 0402; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7K15, 1%, 0.063W, 0402; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 7K15, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7242 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K15, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7242
Res, Thick Film, 7K15, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7242
RES, THICK FILM, 7K15, 1%, 0.063W, 0402, REEL; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7K15, 1%, 0.063W, 0402, REEL; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04027K15FKED 541-7.15KLDKR-ND 52K7240
Product Name CRCW04027K15FKED Chip Resistor - Surface Mount Res, Thick Film, 7K15, 1%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1623406-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
4 suppliers