Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040278R7FKTD

Description
78.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
78.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW040278R7FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040278R7FKTD-ND
Chip Resistor - Surface Mount CRCW040278R7FKTD-ND
78.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

78.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW040278R7FKTD - CRCW040278R7FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040278R7FKTD
CRCW040278R7FKTD
CRCW040278R7FKTD CRCW040278R7FKTD
CRCW040278R7FKTD

CRCW040278R7FKTD

Supplier's Site
Res, Thick Film, 78R7, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7921 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 78R7, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7921
Res, Thick Film, 78R7, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7921
RES, THICK FILM, 78R7, 1%, 0.063W, 0402, REEL; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 78R7, 1%, 0.063W, 0402, REEL; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040278R7FKTD-ND CRCW040278R7FKTD 07J7921
Product Name Chip Resistor - Surface Mount CRCW040278R7FKTD Res, Thick Film, 78R7, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 78.7 ohms 78.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details