Vishay Intertechnology, Inc. RES 78.7 OHM .125W 1% 0402 SMD CRCW040278R7FKEDHP

Description
RES 78.7ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 78.7ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7 OHM .125W 1% 0402 SMD - CRCW040278R7FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM .125W 1% 0402 SMD
CRCW040278R7FKEDHP
RES 78.7 OHM .125W 1% 0402 SMD CRCW040278R7FKEDHP
RES 78.7ohm .125W 1% 0402 SMD

RES 78.7ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040278R7FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040278R7FKEDHP-ND
Chip Resistor - Surface Mount CRCW040278R7FKEDHP-ND
78.7 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

78.7 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW040278R7FKEDHP CRCW040278R7FKEDHP-ND
Product Name RES 78.7 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 78.7 ohms 78.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers