Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 78.7 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW040278R7FKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 78.7 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 78.7 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 78.7 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W4025 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 78.7 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W4025
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 78.7 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W4025
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 78.7 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 78.7 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 78.7 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2466 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 78.7 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2466
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 78.7 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2466
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 78.7 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 78.7 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4025
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 78.7 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details