Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:78.7kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW040278K7FKTD

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:78.7kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:78.7kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:78.7kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW040278K7FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:78.7kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW040278K7FKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:78.7kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW040278K7FKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:78.7kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:78.7kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040278K7FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040278K7FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040278K7FKTDDKR-ND
RES SMD 78.7K OHM 1% 1/16W 0402

RES SMD 78.7K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040278K7FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040278K7FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040278K7FKTDTR-ND
78.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

78.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040278K7FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040278K7FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040278K7FKTDCT-ND
RES SMD 78.7K OHM 1% 1/16W 0402

RES SMD 78.7K OHM 1% 1/16W 0402

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040278K7FKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW040278K7FKTD
Resistors - Chip Resistor - Surface Mount CRCW040278K7FKTD
RES SMD 78.7K OHM 1% 1/16W 0402

RES SMD 78.7K OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 78K7, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7924 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 78K7, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7924
Res, Thick Film, 78K7, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7924
RES, THICK FILM, 78K7, 1%, 0.063W, 0402, REEL; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 78K7, 1%, 0.063W, 0402, REEL; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW040278K7FKTD 541-CRCW040278K7FKTDDKR-ND CRCW040278K7FKTD 07J7924
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:78.7kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 78K7, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732 ohms
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details