Vishay Intertechnology, Inc. RES 78.7K OHM .125W 1% 0402 SMD CRCW040278K7FKEDHP

Description
RES 78.7Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 78.7Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM .125W 1% 0402 SMD - CRCW040278K7FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM .125W 1% 0402 SMD
CRCW040278K7FKEDHP
RES 78.7K OHM .125W 1% 0402 SMD CRCW040278K7FKEDHP
RES 78.7Kohm .125W 1% 0402 SMD

RES 78.7Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040278K7FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040278K7FKEDHP-ND
Chip Resistor - Surface Mount CRCW040278K7FKEDHP-ND
78.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

78.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040278K7FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040278K7FKEDHP
Chip Resistor - Surface Mount CRCW040278K7FKEDHP
RES SMD 78.7K OHM 1% 1/5W 0402

RES SMD 78.7K OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW040278K7FKEDHP CRCW040278K7FKEDHP-ND CRCW040278K7FKEDHP
Product Name RES 78.7K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 78700 ohms 78700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details