Vishay Precision Group Automotive 50V 63mW Resistor CRCW040278K7FKED

Description
0402 Thick Film Resistor, 78.7kR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW040278K7FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040278K7FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thick Film Resistor, 78.7kR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW040278K7FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040278K7FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 50V 63mW Resistor - 52-CRCW040278K7FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 63mW Resistor
52-CRCW040278K7FKED
Automotive 50V 63mW Resistor 52-CRCW040278K7FKED
0402 Thick Film Resistor, 78.7kR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW040278K7FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040278K7FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 78.7kR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW040278K7FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040278K7FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-78.7KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-78.7KLDKR-ND
Chip Resistor - Surface Mount 541-78.7KLDKR-ND
78.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

78.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-78.7KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-78.7KLTR-ND
Chip Resistor - Surface Mount 541-78.7KLTR-ND
78.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

78.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-78.7KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-78.7KLCT-ND
Chip Resistor - Surface Mount 541-78.7KLCT-ND
78.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

78.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 78.7Kohms 1% - CRCW040278K7FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 78.7Kohms 1%
CRCW040278K7FKED
Thick Film Resistors - SMD 1/16watt 78.7Kohms 1% CRCW040278K7FKED
Thick Film Resistors - SMD 1/16watt 78.7Kohms 1%

Thick Film Resistors - SMD 1/16watt 78.7Kohms 1%

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW040278K7FKED
915814-CRCW040278K7FKED
Chip Resistor - Surface Mount - CRCW040278K7FKED 915814-CRCW040278K7FKED
Manufacturer: Vishay Win Source Part Number: 915814-CRCW040278K7F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 78.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-78.7KLTR, D10/CRCW0402 100 78K7 1% ET7 E3, 541-78.7KLDKR, 541-78.7KLCT

Manufacturer: Vishay
Win Source Part Number: 915814-CRCW040278K7FKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 78.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-78.7KLTR, D10/CRCW0402 100 78K7 1% ET7 E3, 541-78.7KLDKR, 541-78.7KLCT

Buy Now Datasheet
Res, Thick Film, 78K7, 1%, 0.063W, 0402; Resistance Vishay - 52K7279 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 78K7, 1%, 0.063W, 0402; Resistance Vishay
52K7279
Res, Thick Film, 78K7, 1%, 0.063W, 0402; Resistance Vishay 52K7279
RES, THICK FILM, 78K7, 1%, 0.063W, 0402; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 78K7, 1%, 0.063W, 0402; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 78K7, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3532 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 78K7, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3532
Res, Thick Film, 78K7, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3532
RES, THICK FILM, 78K7, 1%, 0.063W, 0402, REEL; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 78K7, 1%, 0.063W, 0402, REEL; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW040278K7FKED 541-78.7KLDKR-ND CRCW040278K7FKED 915814-CRCW040278K7FKED 52K7279
Product Name Automotive 50V 63mW Resistor Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 78.7Kohms 1% Chip Resistor - Surface Mount - CRCW040278K7FKED Res, Thick Film, 78K7, 1%, 0.063W, 0402; Resistance Vishay
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 78700 ohms 78700 ohms 78700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573237 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details