Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0402787RFKTD

Description
787 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
787 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0402787RFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402787RFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402787RFKTDTR-ND
787 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

787 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402787RFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402787RFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402787RFKTDCT-ND
RES SMD 787 OHM 1% 1/16W 0402

RES SMD 787 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402787RFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402787RFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402787RFKTDDKR-ND
RES SMD 787 OHM 1% 1/16W 0402

RES SMD 787 OHM 1% 1/16W 0402

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:787ohm; Resistance Tolerance: 1%; Power Rating:0.0... - CRCW0402787RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:787ohm; Resistance Tolerance: 1%; Power Rating:0.0...
CRCW0402787RFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:787ohm; Resistance Tolerance: 1%; Power Rating:0.0... CRCW0402787RFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:787ohm; Resistance Tolerance: 1%; Power Rating:0.0...

Thick Film Chip ResistorSeries:CRCW; Resistance:787ohm; Resistance Tolerance: 1%; Power Rating:0.0...

Supplier's Site
Res, Thick Film, 787R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7922 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 787R, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7922
Res, Thick Film, 787R, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7922
RES, THICK FILM, 787R, 1%, 0.063W, 0402, REEL; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 787R, 1%, 0.063W, 0402, REEL; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0402787RFKTDTR-ND CRCW0402787RFKTD 07J7922
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:787ohm; Resistance Tolerance: 1%; Power Rating:0.0... Res, Thick Film, 787R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 787 ohms 787 ohms 787 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details