Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:787ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... CRCW0402787RFKED

Description
Thick Film ResistorSeries:CRCW; Resistance:787ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:787ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:787ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... - CRCW0402787RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:787ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...
CRCW0402787RFKED
Thick Film ResistorSeries:CRCW; Resistance:787ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... CRCW0402787RFKED
Thick Film ResistorSeries:CRCW; Resistance:787ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...

Thick Film ResistorSeries:CRCW; Resistance:787ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...

Supplier's Site
Chip Resistor - Surface Mount - 541-787LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-787LCT-ND
Chip Resistor - Surface Mount 541-787LCT-ND
787 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

787 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-787LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-787LDKR-ND
Chip Resistor - Surface Mount 541-787LDKR-ND
787 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

787 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-787LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-787LTR-ND
Chip Resistor - Surface Mount 541-787LTR-ND
787 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

787 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 787R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7285 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 787R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7285
Res, Thick Film, 787R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7285
RES, THICK FILM, 787R, 1%, 0.063W, 0402, REEL; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 787R, 1%, 0.063W, 0402, REEL; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 787R, 1%, 0.063W, 0402; Resistance Vishay - 52K7284 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 787R, 1%, 0.063W, 0402; Resistance Vishay
52K7284
Res, Thick Film, 787R, 1%, 0.063W, 0402; Resistance Vishay 52K7284
RES, THICK FILM, 787R, 1%, 0.063W, 0402; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 787R, 1%, 0.063W, 0402; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0402787RFKED 541-787LCT-ND 52K7285 52K7284
Product Name Thick Film ResistorSeries:CRCW; Resistance:787ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... Chip Resistor - Surface Mount Res, Thick Film, 787R, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 787R, 1%, 0.063W, 0402; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 787 ohms 787 ohms 787 ohms 787 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176049-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0560 ohms
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3833FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details