Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0402787KFKTD

Description
RES SMD 787K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 787K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0402787KFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402787KFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402787KFKTDCT-ND
RES SMD 787K OHM 1% 1/16W 0402

RES SMD 787K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402787KFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402787KFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402787KFKTDTR-ND
787 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

787 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402787KFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402787KFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402787KFKTDDKR-ND
RES SMD 787K OHM 1% 1/16W 0402

RES SMD 787K OHM 1% 1/16W 0402

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:787kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0402787KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:787kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0402787KFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:787kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0402787KFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:787kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:787kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Resistor, Thick Film, 787Kohm, 63Mw, 1%, Full Reel; Resistance Vishay - 07J7925 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 787Kohm, 63Mw, 1%, Full Reel; Resistance Vishay
07J7925
Resistor, Thick Film, 787Kohm, 63Mw, 1%, Full Reel; Resistance Vishay 07J7925
RESISTOR, THICK FILM, 787KOHM, 63mW, 1%, FULL REEL; Resistance:787kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 787KOHM, 63mW, 1%, FULL REEL; Resistance:787kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0402787KFKTDCT-ND CRCW0402787KFKTD 07J7925
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:787kohm; Resistance Tolerance:+/- 1%; Power Rating... Resistor, Thick Film, 787Kohm, 63Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details