VISHAY INTERTECHNOLOGY, INC.
CRCW04027870FRT7 -- RESISTOR 787 1% 0402
Vishay Intertechnology, Inc.
RESISTOR 787 1% 0402
CRCW04027870FRT7
Description
RESISTOR 787 1% 0402
Request a Quote
Email Supplier
Description
RESISTOR 787 1% 0402
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW04027870FRT7 |
|
Product Name
|
RESISTOR 787 1% 0402 |
|
Mounting / Packaging
|
0402
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers