Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 76.8 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW040276R8FKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 76.8 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 76.8 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 76.8 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W4024 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 76.8 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W4024
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 76.8 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W4024
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 76.8 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 76.8 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4024
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 76.8 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details