Vishay Precision Group RES 768 OHM 1/16W 1% 0402 SMD CRCW0402768RFKTD

Description
RES 768ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 768ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768 OHM 1/16W 1% 0402 SMD - CRCW0402768RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 1/16W 1% 0402 SMD
CRCW0402768RFKTD
RES 768 OHM 1/16W 1% 0402 SMD CRCW0402768RFKTD
RES 768ohm 1/16W 1% 0402 SMD

RES 768ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402768RFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402768RFKTD-ND
Chip Resistor - Surface Mount CRCW0402768RFKTD-ND
768 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

768 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 768R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7917 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 768R, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7917
Res, Thick Film, 768R, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7917
RES, THICK FILM, 768R, 1%, 0.063W, 0402, REEL; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 768R, 1%, 0.063W, 0402, REEL; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402768RFKTD CRCW0402768RFKTD-ND 07J7917
Product Name RES 768 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 768R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 768 ohms 768 ohms 768 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573147 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 2.2 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details