Vishay Intertechnology, Inc. RES 768 OHM .125W 1% 0402 SMD CRCW0402768RFKEDHP

Description
RES 768ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 768ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768 OHM .125W 1% 0402 SMD - CRCW0402768RFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM .125W 1% 0402 SMD
CRCW0402768RFKEDHP
RES 768 OHM .125W 1% 0402 SMD CRCW0402768RFKEDHP
RES 768ohm .125W 1% 0402 SMD

RES 768ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402768RFKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402768RFKEDHP-ND
Chip Resistor - Surface Mount CRCW0402768RFKEDHP-ND
768 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

768 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402768RFKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402768RFKEDHP
Chip Resistor - Surface Mount CRCW0402768RFKEDHP
RES SMD 768 OHM 1% 1/5W 0402

RES SMD 768 OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0402768RFKEDHP CRCW0402768RFKEDHP-ND CRCW0402768RFKEDHP
Product Name RES 768 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 768 ohms 768 ohms 768 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details