Vishay Precision Group Chip Resistor - Surface Mount CRCW0402768RFKED

Description
768 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
768 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-768LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-768LTR-ND
Chip Resistor - Surface Mount 541-768LTR-ND
768 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

768 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-768LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-768LCT-ND
Chip Resistor - Surface Mount 541-768LCT-ND
768 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

768 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-768LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-768LDKR-ND
Chip Resistor - Surface Mount 541-768LDKR-ND
768 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

768 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 768 OHM 1/16W 1% 0402 SMD - CRCW0402768RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 1/16W 1% 0402 SMD
CRCW0402768RFKED
RES 768 OHM 1/16W 1% 0402 SMD CRCW0402768RFKED
RES 768ohm 1/16W 1% 0402 SMD

RES 768ohm 1/16W 1% 0402 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402768RFKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402768RFKED
Resistors - Chip Resistor - Surface Mount CRCW0402768RFKED
RES SMD 768 OHM 1% 1/16W 0402

RES SMD 768 OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 768R, 1%, 0.063W, 0402; Resistance Vishay - 52K7278 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 768R, 1%, 0.063W, 0402; Resistance Vishay
52K7278
Res, Thick Film, 768R, 1%, 0.063W, 0402; Resistance Vishay 52K7278
RES, THICK FILM, 768R, 1%, 0.063W, 0402; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 768R, 1%, 0.063W, 0402; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 768R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3531 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 768R, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3531
Res, Thick Film, 768R, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3531
RES, THICK FILM, 768R, 1%, 0.063W, 0402, REEL; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 768R, 1%, 0.063W, 0402, REEL; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-768LTR-ND CRCW0402768RFKED CRCW0402768RFKED 52K7278 42K3531
Product Name Chip Resistor - Surface Mount RES 768 OHM 1/16W 1% 0402 SMD Resistors - Chip Resistor - Surface Mount Res, Thick Film, 768R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 768R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 768 ohms 768 ohms 768 ohms 768 ohms 768 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573181 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 4700 ohms
View Details