Vishay Precision Group RES 75 OHM 1/16W 5% 0402 SMD CRCW040275R0JNED

Description
RES 75ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 75ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1/16W 5% 0402 SMD - CRCW040275R0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/16W 5% 0402 SMD
CRCW040275R0JNED
RES 75 OHM 1/16W 5% 0402 SMD CRCW040275R0JNED
RES 75ohm 1/16W 5% 0402 SMD

RES 75ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-75JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75JCT-ND
Chip Resistor - Surface Mount 541-75JCT-ND
75 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75JTR-ND
Chip Resistor - Surface Mount 541-75JTR-ND
75 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75JDKR-ND
Chip Resistor - Surface Mount 541-75JDKR-ND
75 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 16W Resistor - 52-CRCW040275R0JNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-CRCW040275R0JNED
SMD 16W Resistor 52-CRCW040275R0JNED
75R 5% 1/16W 0402 SMD Thick Film Resistor Product overview: CRCW040275R0JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040275R0JNED can be used for catalog matching and distributor lookup.

75R 5% 1/16W 0402 SMD Thick Film Resistor Product overview: CRCW040275R0JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040275R0JNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW040275R0JNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040275R0JNED
Chip Resistor - Surface Mount CRCW040275R0JNED
RES SMD 75 OHM 5% 1/16W 0402

RES SMD 75 OHM 5% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 75R, 5%, 0.063W, 0402; Resistance Vishay - 59M6745 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 75R, 5%, 0.063W, 0402; Resistance Vishay
59M6745
Res, Thick Film, 75R, 5%, 0.063W, 0402; Resistance Vishay 59M6745
RES, THICK FILM, 75R, 5%, 0.063W, 0402; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 75R, 5%, 0.063W, 0402; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 75R, 5%, 0.063W, 0402, Reel; Resistance Vishay - 43C3974 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 75R, 5%, 0.063W, 0402, Reel; Resistance Vishay
43C3974
Res, Thick Film, 75R, 5%, 0.063W, 0402, Reel; Resistance Vishay 43C3974
RES, THICK FILM, 75R, 5%, 0.063W, 0402, REEL; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 75R, 5%, 0.063W, 0402, REEL; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW040275R0JNED 541-75JCT-ND 52-CRCW040275R0JNED CRCW040275R0JNED 59M6745 43C3974
Product Name RES 75 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount SMD 16W Resistor Chip Resistor - Surface Mount Res, Thick Film, 75R, 5%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 75R, 5%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms 75 ohms 75 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers