Vishay Intertechnology, Inc. RES 0402 75 OHM 1% 62.5MW CRCW040275R0FT

Description
RES 0402 75ohm 1% 62.5MW
Request a Quote
Description
RES 0402 75ohm 1% 62.5MW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 0402 75 OHM 1% 62.5MW - CRCW040275R0FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0402 75 OHM 1% 62.5MW
CRCW040275R0FT
RES 0402 75 OHM 1% 62.5MW CRCW040275R0FT
RES 0402 75ohm 1% 62.5MW

RES 0402 75ohm 1% 62.5MW

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW040275R0FT
Product Name RES 0402 75 OHM 1% 62.5MW
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers