Vishay Precision Group Surface Mount Resistors CRCW040275R0FKEDHP

Description
Vishay CRCW040275R0FKEDHP
Request a Quote Datasheet
Description
Vishay CRCW040275R0FKEDHP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1823813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823813
Surface Mount Resistors 1823813
Vishay CRCW040275R0FKEDHP

Vishay CRCW040275R0FKEDHP

Supplier's Site
RES 75.0 OHM .125W 1% 0402 SMD - CRCW040275R0FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0 OHM .125W 1% 0402 SMD
CRCW040275R0FKEDHP
RES 75.0 OHM .125W 1% 0402 SMD CRCW040275R0FKEDHP
RES 75.0ohm .125W 1% 0402 SMD

RES 75.0ohm .125W 1% 0402 SMD

Supplier's Site
Automotive SMD 75 Ohm 0.2W Resistor - 52-CRCW040275R0FKEDHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 75 Ohm 0.2W Resistor
52-CRCW040275R0FKEDHP
Automotive SMD 75 Ohm 0.2W Resistor 52-CRCW040275R0FKEDHP
Res Thick Film 0402 75 Ohm 1% 0.2W(1/5W) ±100ppm/°C Pad SMD Automotive T/R Product overview: CRCW040275R0FKEDHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 75 Ohm, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75 Ohm, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040275R0FKEDH P can be used for catalog matching and distributor lookup.

Res Thick Film 0402 75 Ohm 1% 0.2W(1/5W) ±100ppm/°C Pad SMD Automotive T/R Product overview: CRCW040275R0FKEDHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 75 Ohm, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75 Ohm, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040275R0FKEDHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-75.0YCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0YCT-ND
Chip Resistor - Surface Mount 541-75.0YCT-ND
75 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

75 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75.0YTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0YTR-ND
Chip Resistor - Surface Mount 541-75.0YTR-ND
75 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

75 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75.0YDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0YDKR-ND
Chip Resistor - Surface Mount 541-75.0YDKR-ND
75 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

75 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 75R, 0402; Resistance Vishay - 65AC3365 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 75R, 0402; Resistance Vishay
65AC3365
Res, Aec-Q200, Thick Film, 75R, 0402; Resistance Vishay 65AC3365
RES, AEC-Q200, THICK FILM, 75R, 0402; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 75R, 0402; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 75R, 0402; Resistance Vishay - 24T7053 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 75R, 0402; Resistance Vishay
24T7053
Res, Aec-Q200, Thick Film, 75R, 0402; Resistance Vishay 24T7053
RES, AEC-Q200, THICK FILM, 75R, 0402; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 75R, 0402; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1823813 CRCW040275R0FKEDHP 52-CRCW040275R0FKEDHP 541-75.0YCT-ND 65AC3365
Product Name Surface Mount Resistors RES 75.0 OHM .125W 1% 0402 SMD Automotive SMD 75 Ohm 0.2W Resistor Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 75R, 0402; Resistance Vishay
Technology / Construction Thick film Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Standards and Certifications RoHS; Aec-q200 RoHS
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879005-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4642FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details