Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:75kohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW040275K0FKTD

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:75kohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:75kohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:75kohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW040275K0FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:75kohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW040275K0FKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:75kohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW040275K0FKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:75kohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:75kohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040275K0FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040275K0FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040275K0FKTDTR-ND
75 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

75 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040275K0FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040275K0FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040275K0FKTDCT-ND
RES SMD 75K OHM 1% 1/16W 0402

RES SMD 75K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040275K0FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040275K0FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040275K0FKTDDKR-ND
RES SMD 75K OHM 1% 1/16W 0402

RES SMD 75K OHM 1% 1/16W 0402

Buy Now Datasheet
Res, Thick Film, 75K, 1%, 0.063W, 0402; Resistance Vishay - 96C9795 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 75K, 1%, 0.063W, 0402; Resistance Vishay
96C9795
Res, Thick Film, 75K, 1%, 0.063W, 0402; Resistance Vishay 96C9795
RES, THICK FILM, 75K, 1%, 0.063W, 0402; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: No

RES, THICK FILM, 75K, 1%, 0.063W, 0402; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040275K0FKTD 541-CRCW040275K0FKTDTR-ND 96C9795
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:75kohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount Res, Thick Film, 75K, 1%, 0.063W, 0402; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details