Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040275K0FKEDHP

Description
75 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
75 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW040275K0FKEDHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040275K0FKEDHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW040275K0FKEDHPDKR-ND
75 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

75 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040275K0FKEDHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040275K0FKEDHPCT-ND
Chip Resistor - Surface Mount 541-CRCW040275K0FKEDHPCT-ND
75 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

75 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040275K0FKEDHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040275K0FKEDHPTR-ND
Chip Resistor - Surface Mount 541-CRCW040275K0FKEDHPTR-ND
75 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

75 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 75.0K OHM .125W 1% 0402 SMD - CRCW040275K0FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0K OHM .125W 1% 0402 SMD
CRCW040275K0FKEDHP
RES 75.0K OHM .125W 1% 0402 SMD CRCW040275K0FKEDHP
RES 75.0Kohm .125W 1% 0402 SMD

RES 75.0Kohm .125W 1% 0402 SMD

Supplier's Site
Res, 75 Kohm, Aec-Q200, 0.2W, 0402 Rohs Compliant Vishay - 33AK2975 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75 Kohm, Aec-Q200, 0.2W, 0402 Rohs Compliant Vishay
33AK2975
Res, 75 Kohm, Aec-Q200, 0.2W, 0402 Rohs Compliant Vishay 33AK2975
RES, 75 KOHM, AEC-Q200, 0.2W, 0402 ROHS COMPLIANT: YES

RES, 75 KOHM, AEC-Q200, 0.2W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW040275K0FKEDHPDKR-ND CRCW040275K0FKEDHP 33AK2975
Product Name Chip Resistor - Surface Mount RES 75.0K OHM .125W 1% 0402 SMD Res, 75 Kohm, Aec-Q200, 0.2W, 0402 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers