Vishay Precision Group Chip Resistor - Surface Mount CRCW040275K0FKED

Description
75 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
75 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-75.0KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0KLCT-ND
Chip Resistor - Surface Mount 541-75.0KLCT-ND
75 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

75 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75.0KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0KLTR-ND
Chip Resistor - Surface Mount 541-75.0KLTR-ND
75 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

75 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75.0KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0KLDKR-ND
Chip Resistor - Surface Mount 541-75.0KLDKR-ND
75 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

75 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 63mW 50V Resistor - 52-CRCW040275K0FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 63mW 50V Resistor
52-CRCW040275K0FKED
SMD 63mW 50V Resistor 52-CRCW040275K0FKED
75kR 1% 0402 Thick Film Resistor, 63mW, 50V, SMD Product overview: CRCW040275K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040275K0FKED can be used for catalog matching and distributor lookup.

75kR 1% 0402 Thick Film Resistor, 63mW, 50V, SMD Product overview: CRCW040275K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040275K0FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 75.0K OHM 1/16W 1% 0402 SMD - CRCW040275K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0K OHM 1/16W 1% 0402 SMD
CRCW040275K0FKED
RES 75.0K OHM 1/16W 1% 0402 SMD CRCW040275K0FKED
RES 75.0Kohm 1/16W 1% 0402 SMD

RES 75.0Kohm 1/16W 1% 0402 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW040275K0FKED
867192-CRCW040275K0FKED
Chip Resistor - Surface Mount - CRCW040275K0FKED 867192-CRCW040275K0FKED
Manufacturer: Vishay Win Source Part Number: 867192-CRCW040275K0F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 75 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: Q6936817AI, D10/CRCW0402 100 75K 1% ET7 E3, 541-75.0KLTR, 541-75.0KLDKR, 541-75.0KLCT

Manufacturer: Vishay
Win Source Part Number: 867192-CRCW040275K0FKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 75 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: Q6936817AI, D10/CRCW0402 100 75K 1% ET7 E3, 541-75.0KLTR, 541-75.0KLDKR, 541-75.0KLCT

Buy Now Datasheet
Surface Mount Resistors - 6789579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789579
Surface Mount Resistors 6789579
Vishay CRCW040275K0FKED

Vishay CRCW040275K0FKED

Supplier's Site
Surface Mount Resistors - 6789579P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789579P
Surface Mount Resistors 6789579P
Vishay CRCW040275K0FKED

Vishay CRCW040275K0FKED

Supplier's Site
Surface Mount Resistors - 1823446 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823446
Surface Mount Resistors 1823446
Vishay CRCW040275K0FKED

Vishay CRCW040275K0FKED

Supplier's Site
Surface Mount Resistors - 1688515 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688515
Surface Mount Resistors 1688515
Vishay CRCW040275K0FKED

Vishay CRCW040275K0FKED

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040275K0FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040275K0FKED
Resistors - Chip Resistor - Surface Mount CRCW040275K0FKED
RES SMD 75K OHM 1% 1/16W 0402

RES SMD 75K OHM 1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - CRCW040275K0FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040275K0FKED
Chip Resistor - Surface Mount CRCW040275K0FKED
RES SMD 75K OHM 1% 1/16W 0402

RES SMD 75K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 75K, 1%, 0.063W, 0402; Resistance Vishay - 52K7265 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 75K, 1%, 0.063W, 0402; Resistance Vishay
52K7265
Res, Thick Film, 75K, 1%, 0.063W, 0402; Resistance Vishay 52K7265
RES, THICK FILM, 75K, 1%, 0.063W, 0402; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 75K, 1%, 0.063W, 0402; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 75K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7266 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 75K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7266
Res, Thick Film, 75K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7266
RES, THICK FILM, 75K, 1%, 0.063W, 0402, REEL; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 75K, 1%, 0.063W, 0402, REEL; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 75 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 61M5321 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 75 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
61M5321
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 75 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 61M5321
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 75 kohm, 63 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 75 kohm, 63 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-75.0KLCT-ND 52-CRCW040275K0FKED CRCW040275K0FKED 867192-CRCW040275K0FKED 6789579 6789579P 1823446 CRCW040275K0FKED CRCW040275K0FKED 52K7265 52K7266 61M5321
Product Name Chip Resistor - Surface Mount SMD 63mW 50V Resistor RES 75.0K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount - CRCW040275K0FKED Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 75K, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 75K, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 75 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573156 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1000 ohms
View Details