Vishay Precision Group CRCW0402750KFKED CRCW0402750KFKED

Description
CRCW0402750KFKED
Request a Quote Datasheet
Description
CRCW0402750KFKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0402750KFKED - CRCW0402750KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402750KFKED
CRCW0402750KFKED
CRCW0402750KFKED CRCW0402750KFKED
CRCW0402750KFKED

CRCW0402750KFKED

Supplier's Site
Surface Mount Resistors - 6789566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789566
Surface Mount Resistors 6789566
Vishay CRCW0402750KFKED

Vishay CRCW0402750KFKED

Supplier's Site
Surface Mount Resistors - 6789566P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789566P
Surface Mount Resistors 6789566P
Vishay CRCW0402750KFKED

Vishay CRCW0402750KFKED

Supplier's Site
Surface Mount Resistors - 1823672 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823672
Surface Mount Resistors 1823672
Vishay CRCW0402750KFKED

Vishay CRCW0402750KFKED

Supplier's Site
Surface Mount Resistors - 1688512 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688512
Surface Mount Resistors 1688512
Vishay CRCW0402750KFKED

Vishay CRCW0402750KFKED

Supplier's Site
Chip Resistor - Surface Mount - 541-750KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-750KLCT-ND
Chip Resistor - Surface Mount 541-750KLCT-ND
750 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

750 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-750KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-750KLTR-ND
Chip Resistor - Surface Mount 541-750KLTR-ND
750 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

750 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-750KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-750KLDKR-ND
Chip Resistor - Surface Mount 541-750KLDKR-ND
750 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

750 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402750KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402750KFKED
Chip Resistor - Surface Mount CRCW0402750KFKED
RES SMD 750K OHM 1% 1/16W 0402

RES SMD 750K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 750K, 1%, 0.063W, 0402; Resistance Vishay - 52K7268 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 750K, 1%, 0.063W, 0402; Resistance Vishay
52K7268
Res, Thick Film, 750K, 1%, 0.063W, 0402; Resistance Vishay 52K7268
RES, THICK FILM, 750K, 1%, 0.063W, 0402; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 750K, 1%, 0.063W, 0402; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 750K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7269 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 750K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7269
Res, Thick Film, 750K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7269
RES, THICK FILM, 750K, 1%, 0.063W, 0402, REEL; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 750K, 1%, 0.063W, 0402, REEL; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 750 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9201 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 750 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9201
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 750 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9201
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 750 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 750 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402750KFKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402750KFKED
Resistors - Chip Resistor - Surface Mount CRCW0402750KFKED
RES SMD 750K OHM 1% 1/16W 0402

RES SMD 750K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW0402750KFKED 6789566 6789566P 1823672 541-750KLCT-ND CRCW0402750KFKED 52K7268 26W9201 CRCW0402750KFKED
Product Name CRCW0402750KFKED Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 750K, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 750 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD) 0402; 0402 (1005 Metric)
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS RoHS
Resistance Range 750000 ohms 750000 ohms 750000 ohms 750000 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details