Vishay Intertechnology, Inc. RESD, 0402, 1%, 1/16W, 7.5K. CRCW04027501FT

Description
RESD, 0402, 1%, 1/16W, 7.5K.
Request a Quote
Description
RESD, 0402, 1%, 1/16W, 7.5K.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESD, 0402, 1%, 1/16W, 7.5K. - CRCW04027501FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RESD, 0402, 1%, 1/16W, 7.5K.
CRCW04027501FT
RESD, 0402, 1%, 1/16W, 7.5K. CRCW04027501FT
RESD, 0402, 1%, 1/16W, 7.5K.

RESD, 0402, 1%, 1/16W, 7.5K.

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04027501FT
Product Name RESD, 0402, 1%, 1/16W, 7.5K.
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details