Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040273R2FKED

Description
73.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
73.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-73.2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-73.2LDKR-ND
Chip Resistor - Surface Mount 541-73.2LDKR-ND
73.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

73.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-73.2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-73.2LCT-ND
Chip Resistor - Surface Mount 541-73.2LCT-ND
73.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

73.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-73.2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-73.2LTR-ND
Chip Resistor - Surface Mount 541-73.2LTR-ND
73.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

73.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW040273R2FKED - CRCW040273R2FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040273R2FKED
CRCW040273R2FKED
CRCW040273R2FKED CRCW040273R2FKED
CRCW040273R2FKED

CRCW040273R2FKED

Supplier's Site
Res, Thick Film, 73R2, 1%, 0.063W, 0402; Resistance Vishay - 52K7259 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 73R2, 1%, 0.063W, 0402; Resistance Vishay
52K7259
Res, Thick Film, 73R2, 1%, 0.063W, 0402; Resistance Vishay 52K7259
RES, THICK FILM, 73R2, 1%, 0.063W, 0402; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 73R2, 1%, 0.063W, 0402; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 73R2, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7260 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 73R2, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7260
Res, Thick Film, 73R2, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7260
RES, THICK FILM, 73R2, 1%, 0.063W, 0402, REEL; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 73R2, 1%, 0.063W, 0402, REEL; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-73.2LDKR-ND CRCW040273R2FKED 52K7259
Product Name Chip Resistor - Surface Mount CRCW040273R2FKED Res, Thick Film, 73R2, 1%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 73.2 ohms 73.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 78.7 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details