Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:73.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW040273K2FKED

Description
Thick Film ResistorSeries:CRCW; Resistance:73.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:73.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:73.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW040273K2FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:73.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW040273K2FKED
Thick Film ResistorSeries:CRCW; Resistance:73.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW040273K2FKED
Thick Film ResistorSeries:CRCW; Resistance:73.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:73.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
SMD 16W Resistor - 52-CRCW040273K2FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-CRCW040273K2FKED
SMD 16W Resistor 52-CRCW040273K2FKED
73.2kR 1% 1/16W 0402 SMD Thick Film Resistor Product overview: CRCW040273K2FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040273K2FKED can be used for catalog matching and distributor lookup.

73.2kR 1% 1/16W 0402 SMD Thick Film Resistor Product overview: CRCW040273K2FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040273K2FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-73.2KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-73.2KLDKR-ND
Chip Resistor - Surface Mount 541-73.2KLDKR-ND
73.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

73.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-73.2KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-73.2KLTR-ND
Chip Resistor - Surface Mount 541-73.2KLTR-ND
73.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

73.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-73.2KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-73.2KLCT-ND
Chip Resistor - Surface Mount 541-73.2KLCT-ND
73.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

73.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327180-CRCW040273K2FKED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327180-CRCW040273K2FKED
Resistors - Chip Resistor - Surface Mount 1327180-CRCW040273K2FKED
Manufacturer: Vishay Dale Win Source Part Number: 1327180-CRCW040273K2 FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 73.2 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D10/CRCW0402 100 73K2 1% ET7 E3,541-73.2KLDKR,541 -73.2KLTR,541-73.2KL CT Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327180-CRCW040273K2FKED
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 73.2 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D10/CRCW0402 100 73K2 1% ET7 E3,541-73.2KLDKR,541-73.2KLTR,541-73.2KLCT
Base Product Number: CRCW0402
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, Thick Film, 73K2, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7258 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 73K2, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7258
Res, Thick Film, 73K2, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7258
RES, THICK FILM, 73K2, 1%, 0.063W, 0402, REEL; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 73K2, 1%, 0.063W, 0402, REEL; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 73K2, 1%, 0.063W, 0402; Resistance Vishay - 52K7257 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 73K2, 1%, 0.063W, 0402; Resistance Vishay
52K7257
Res, Thick Film, 73K2, 1%, 0.063W, 0402; Resistance Vishay 52K7257
RES, THICK FILM, 73K2, 1%, 0.063W, 0402; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 73K2, 1%, 0.063W, 0402; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 73.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9198 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 73.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9198
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 73.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9198
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 73.2 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 73.2 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW040273K2FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040273K2FKED
Chip Resistor - Surface Mount CRCW040273K2FKED
RES SMD 73.2K OHM 1% 1/16W 0402

RES SMD 73.2K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW040273K2FKED 52-CRCW040273K2FKED 541-73.2KLDKR-ND 1327180-CRCW040273K2FKED 52K7258 26W9198 CRCW040273K2FKED
Product Name Thick Film ResistorSeries:CRCW; Resistance:73.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... SMD 16W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 73K2, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 73.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Resistance Range 73200 ohms 73200 ohms 73200 ohms 73200 ohms
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details