Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 732 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW0402732RFKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 732 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 732 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 732 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9200 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 732 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9200
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 732 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9200
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 732 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 732 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26W9200
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 732 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details