Vishay Intertechnology, Inc. RESISTOR, 7.32K, 1%, 63MW, 0402 CRCW04027321FRT7

Description
RESISTOR, 7.32K, 1%, 63MW, 0402
Request a Quote
Description
RESISTOR, 7.32K, 1%, 63MW, 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 7.32K, 1%, 63MW, 0402 - CRCW04027321FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 7.32K, 1%, 63MW, 0402
CRCW04027321FRT7
RESISTOR, 7.32K, 1%, 63MW, 0402 CRCW04027321FRT7
RESISTOR, 7.32K, 1%, 63MW, 0402

RESISTOR, 7.32K, 1%, 63MW, 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04027321FRT7
Product Name RESISTOR, 7.32K, 1%, 63MW, 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers