Vishay Precision Group Chip Resistor - Surface Mount CRCW040271R5FKTD

Description
71.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
71.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW040271R5FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040271R5FKTD-ND
Chip Resistor - Surface Mount CRCW040271R5FKTD-ND
71.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

71.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 71.5 OHM 1/16W 1% 0402 SMD - CRCW040271R5FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 1/16W 1% 0402 SMD
CRCW040271R5FKTD
RES 71.5 OHM 1/16W 1% 0402 SMD CRCW040271R5FKTD
RES 71.5ohm 1/16W 1% 0402 SMD

RES 71.5ohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 71R5, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7901 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 71R5, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7901
Res, Thick Film, 71R5, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7901
RES, THICK FILM, 71R5, 1%, 0.063W, 0402, REEL; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 71R5, 1%, 0.063W, 0402, REEL; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040271R5FKTD-ND CRCW040271R5FKTD 07J7901
Product Name Chip Resistor - Surface Mount RES 71.5 OHM 1/16W 1% 0402 SMD Res, Thick Film, 71R5, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Resistance Range 71.5 ohms 71.5 ohms 71.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers