Vishay Intertechnology, Inc. RES 71.5 OHM .125W 1% 0402 SMD CRCW040271R5FKEDHP

Description
RES 71.5ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 71.5ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5 OHM .125W 1% 0402 SMD - CRCW040271R5FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM .125W 1% 0402 SMD
CRCW040271R5FKEDHP
RES 71.5 OHM .125W 1% 0402 SMD CRCW040271R5FKEDHP
RES 71.5ohm .125W 1% 0402 SMD

RES 71.5ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040271R5FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040271R5FKEDHP-ND
Chip Resistor - Surface Mount CRCW040271R5FKEDHP-ND
71.5 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

71.5 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040271R5FKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040271R5FKEDHP
Resistors - Chip Resistor - Surface Mount CRCW040271R5FKEDHP
RES SMD 71.5 OHM 1% 1/5W 0402

RES SMD 71.5 OHM 1% 1/5W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW040271R5FKEDHP CRCW040271R5FKEDHP-ND CRCW040271R5FKEDHP
Product Name RES 71.5 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 71.5 ohms 71.5 ohms 71.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-2176772-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
2 suppliers