Vishay Precision Group RES 71.5K OHM 1/16W 1% 0402 SMD CRCW040271K5FKTD

Description
RES 71.5Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 71.5Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5K OHM 1/16W 1% 0402 SMD - CRCW040271K5FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5K OHM 1/16W 1% 0402 SMD
CRCW040271K5FKTD
RES 71.5K OHM 1/16W 1% 0402 SMD CRCW040271K5FKTD
RES 71.5Kohm 1/16W 1% 0402 SMD

RES 71.5Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040271K5FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040271K5FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040271K5FKTDDKR-ND
RES SMD 71.5K OHM 1% 1/16W 0402

RES SMD 71.5K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040271K5FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040271K5FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040271K5FKTDTR-ND
71.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

71.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040271K5FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040271K5FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040271K5FKTDCT-ND
RES SMD 71.5K OHM 1% 1/16W 0402

RES SMD 71.5K OHM 1% 1/16W 0402

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040271K5FKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW040271K5FKTD
Resistors - Chip Resistor - Surface Mount CRCW040271K5FKTD
RES SMD 71.5K OHM 1% 1/16W 0402

RES SMD 71.5K OHM 1% 1/16W 0402

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 07J7904 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J7904
Thick Film Chip Resistor; Resistance Vishay 07J7904
Thick Film Chip Resistor; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW040271K5FKTD 541-CRCW040271K5FKTDDKR-ND CRCW040271K5FKTD 07J7904
Product Name RES 71.5K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 71500 ohms 71500 ohms 71500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9280 ohms
View Details
2 suppliers