Vishay Precision Group CRCW040271K5FKED CRCW040271K5FKED

Description
CRCW040271K5FKED
Request a Quote Datasheet
Description
CRCW040271K5FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW040271K5FKED - CRCW040271K5FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040271K5FKED
CRCW040271K5FKED
CRCW040271K5FKED CRCW040271K5FKED
CRCW040271K5FKED

CRCW040271K5FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-71.5KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-71.5KLDKR-ND
Chip Resistor - Surface Mount 541-71.5KLDKR-ND
71.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

71.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-71.5KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-71.5KLCT-ND
Chip Resistor - Surface Mount 541-71.5KLCT-ND
71.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

71.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-71.5KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-71.5KLTR-ND
Chip Resistor - Surface Mount 541-71.5KLTR-ND
71.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

71.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040271K5FKED - 915811-CRCW040271K5FKED - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW040271K5FKED
915811-CRCW040271K5FKED
Chip Resistor - Surface Mount - CRCW040271K5FKED 915811-CRCW040271K5FKED
Manufacturer: Vishay Win Source Part Number: 915811-CRCW040271K5F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 71.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D10/CRCW0402 100 71K5 1% ET7 E3, 541-71.5KLDKR, 541-71.5KLTR, 541-71.5KLCT

Manufacturer: Vishay
Win Source Part Number: 915811-CRCW040271K5FKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 71.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: D10/CRCW0402 100 71K5 1% ET7 E3, 541-71.5KLDKR, 541-71.5KLTR, 541-71.5KLCT

Buy Now Datasheet
Automotive 50V 63mW Resistor - 52-CRCW040271K5FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 63mW Resistor
52-CRCW040271K5FKED
Automotive 50V 63mW Resistor 52-CRCW040271K5FKED
0402 Thick Film Resistor, 71.5kR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW040271K5FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040271K5FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 71.5kR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW040271K5FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040271K5FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 71K5, 1%, 0.063W, 0402; Resistance Vishay - 52K7250 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 71K5, 1%, 0.063W, 0402; Resistance Vishay
52K7250
Res, Thick Film, 71K5, 1%, 0.063W, 0402; Resistance Vishay 52K7250
RES, THICK FILM, 71K5, 1%, 0.063W, 0402; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 71K5, 1%, 0.063W, 0402; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 71K5, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3529 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 71K5, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3529
Res, Thick Film, 71K5, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3529
RES, THICK FILM, 71K5, 1%, 0.063W, 0402, REEL; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 71K5, 1%, 0.063W, 0402, REEL; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW040271K5FKED 541-71.5KLDKR-ND 915811-CRCW040271K5FKED 52-CRCW040271K5FKED 52K7250
Product Name CRCW040271K5FKED Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW040271K5FKED Automotive 50V 63mW Resistor Res, Thick Film, 71K5, 1%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details