Vishay Precision Group Chip Resistor - Surface Mount CRCW0402715RFKTD

Description
RES SMD 715 OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 715 OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0402715RFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402715RFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402715RFKTDDKR-ND
RES SMD 715 OHM 1% 1/16W 0402

RES SMD 715 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402715RFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402715RFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402715RFKTDTR-ND
715 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

715 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402715RFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402715RFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402715RFKTDCT-ND
RES SMD 715 OHM 1% 1/16W 0402

RES SMD 715 OHM 1% 1/16W 0402

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:715ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0402715RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:715ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0402715RFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:715ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0402715RFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:715ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:715ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 715R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7902 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 715R, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7902
Res, Thick Film, 715R, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7902
RES, THICK FILM, 715R, 1%, 0.063W, 0402, REEL; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 715R, 1%, 0.063W, 0402, REEL; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0402715RFKTDDKR-ND CRCW0402715RFKTD 07J7902
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:715ohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 715R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 715 ohms 715 ohms 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details