Vishay Intertechnology, Inc. RES 715 OHM .125W 1% 0402 SMD CRCW0402715RFKEDHP

Description
RES 715ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 715ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM .125W 1% 0402 SMD - CRCW0402715RFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM .125W 1% 0402 SMD
CRCW0402715RFKEDHP
RES 715 OHM .125W 1% 0402 SMD CRCW0402715RFKEDHP
RES 715ohm .125W 1% 0402 SMD

RES 715ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402715RFKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402715RFKEDHP-ND
Chip Resistor - Surface Mount CRCW0402715RFKEDHP-ND
715 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

715 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0402715RFKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402715RFKEDHP
Resistors - Chip Resistor - Surface Mount CRCW0402715RFKEDHP
RES SMD 715 OHM 1% 1/5W 0402

RES SMD 715 OHM 1% 1/5W 0402

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402715RFKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402715RFKEDHP
Chip Resistor - Surface Mount CRCW0402715RFKEDHP
RES SMD 715 OHM 1% 1/5W 0402

RES SMD 715 OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW0402715RFKEDHP CRCW0402715RFKEDHP-ND CRCW0402715RFKEDHP CRCW0402715RFKEDHP
Product Name RES 715 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 715 ohms 715 ohms 715 ohms 715 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details