Vishay Intertechnology, Inc. RES 6.98 OHM 1/16W 1% 0402 SMD CRCW04026R98FNTD

Description
RES 6.98ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 6.98ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98 OHM 1/16W 1% 0402 SMD - CRCW04026R98FNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98 OHM 1/16W 1% 0402 SMD
CRCW04026R98FNTD
RES 6.98 OHM 1/16W 1% 0402 SMD CRCW04026R98FNTD
RES 6.98ohm 1/16W 1% 0402 SMD

RES 6.98ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04026R98FNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04026R98FNTD-ND
Chip Resistor - Surface Mount CRCW04026R98FNTD-ND
6.98 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.98 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04026R98FNTD CRCW04026R98FNTD-ND
Product Name RES 6.98 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 6.98 ohms 6.98 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details