Vishay Intertechnology, Inc. RES 6.8 OHM 1/16W 5% 0402 SMD CRCW04026R80JNTD

Description
RES 6.8ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 6.8ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8 OHM 1/16W 5% 0402 SMD - CRCW04026R80JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8 OHM 1/16W 5% 0402 SMD
CRCW04026R80JNTD
RES 6.8 OHM 1/16W 5% 0402 SMD CRCW04026R80JNTD
RES 6.8ohm 1/16W 5% 0402 SMD

RES 6.8ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04026R80JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04026R80JNTD-ND
Chip Resistor - Surface Mount CRCW04026R80JNTD-ND
6.8 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.8 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04026R80JNTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04026R80JNTD
Resistors - Chip Resistor - Surface Mount CRCW04026R80JNTD
RES SMD 6.8 OHM 5% 1/16W 0402

RES SMD 6.8 OHM 5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW04026R80JNTD CRCW04026R80JNTD-ND CRCW04026R80JNTD
Product Name RES 6.8 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1102FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details