Vishay Precision Group Chip Resistor - Surface Mount CRCW04026R80JNEDC

Description
6.8 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
6.8 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04026R80JNEDC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04026R80JNEDC-ND
Chip Resistor - Surface Mount CRCW04026R80JNEDC-ND
6.8 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

6.8 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
D10/crcw0402-C 200 6R8 5% Et7 E3 Rohs Compliant Vishay - 59AC1342 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 200 6R8 5% Et7 E3 Rohs Compliant Vishay
59AC1342
D10/crcw0402-C 200 6R8 5% Et7 E3 Rohs Compliant Vishay 59AC1342
D10/CRCW0402-C 200 6R8 5% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-C 200 6R8 5% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW04026R80JNEDC-ND 59AC1342
Product Name Chip Resistor - Surface Mount D10/crcw0402-C 200 6R8 5% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details