6.65 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES 6.65ohm 1/16W 1% 0402 SMD
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW04026R65FNTD-ND | CRCW04026R65FNTD |
| Product Name | Chip Resistor - Surface Mount | RES 6.65 OHM 1/16W 1% 0402 SMD |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 |
| Resistance Range | 6.65 ohms | 6.65 ohms |