Vishay Intertechnology, Inc. RES 6.65 OHM .125W 1% 0402 SMD CRCW04026R65FKEDHP

Description
RES 6.65ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 6.65ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65 OHM .125W 1% 0402 SMD - CRCW04026R65FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65 OHM .125W 1% 0402 SMD
CRCW04026R65FKEDHP
RES 6.65 OHM .125W 1% 0402 SMD CRCW04026R65FKEDHP
RES 6.65ohm .125W 1% 0402 SMD

RES 6.65ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-6.65YTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.65YTR-ND
Chip Resistor - Surface Mount 541-6.65YTR-ND
6.65 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.65 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.65YCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.65YCT-ND
Chip Resistor - Surface Mount 541-6.65YCT-ND
6.65 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.65 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.65YDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.65YDKR-ND
Chip Resistor - Surface Mount 541-6.65YDKR-ND
6.65 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.65 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04026R65FKEDHP - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04026R65FKEDHP
Resistors - Chip Resistor - Surface Mount CRCW04026R65FKEDHP
RES SMD 6.65 OHM 1% 1/5W 0402

RES SMD 6.65 OHM 1% 1/5W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW04026R65FKEDHP 541-6.65YTR-ND CRCW04026R65FKEDHP
Product Name RES 6.65 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 6.65 ohms 6.65 ohms 6.65 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details