Vishay Intertechnology, Inc. RES 6.49 OHM .125W 1% 0402 SMD CRCW04026R49FKEDHP

Description
RES 6.49ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 6.49ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49 OHM .125W 1% 0402 SMD - CRCW04026R49FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49 OHM .125W 1% 0402 SMD
CRCW04026R49FKEDHP
RES 6.49 OHM .125W 1% 0402 SMD CRCW04026R49FKEDHP
RES 6.49ohm .125W 1% 0402 SMD

RES 6.49ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04026R49FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04026R49FKEDHP-ND
Chip Resistor - Surface Mount CRCW04026R49FKEDHP-ND
6.49 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.49 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04026R49FKEDHP CRCW04026R49FKEDHP-ND
Product Name RES 6.49 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 6.49 ohms 6.49 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details