Vishay Intertechnology, Inc. RESISTOR, 6.2 OHMS, 1/16W, 5% CRCW04026R2JRT7

Description
RESISTOR, 6.2ohmS, 1/16W, 5%
Request a Quote
Description
RESISTOR, 6.2ohmS, 1/16W, 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 6.2 OHMS, 1/16W, 5% - CRCW04026R2JRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 6.2 OHMS, 1/16W, 5%
CRCW04026R2JRT7
RESISTOR, 6.2 OHMS, 1/16W, 5% CRCW04026R2JRT7
RESISTOR, 6.2ohmS, 1/16W, 5%

RESISTOR, 6.2ohmS, 1/16W, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04026R2JRT7
Product Name RESISTOR, 6.2 OHMS, 1/16W, 5%
Resistance Range 6.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers