Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 6.2ohms 5% CRCW04026R20JNTD

Description
Thick Film Resistors - SMD 1/16watt 6.2ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 6.2ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 6.2ohms 5% - CRCW04026R20JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 6.2ohms 5%
CRCW04026R20JNTD
Thick Film Resistors - SMD 1/16watt 6.2ohms 5% CRCW04026R20JNTD
Thick Film Resistors - SMD 1/16watt 6.2ohms 5%

Thick Film Resistors - SMD 1/16watt 6.2ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW04026R20JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04026R20JNTD-ND
Chip Resistor - Surface Mount CRCW04026R20JNTD-ND
6.2 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.2 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,6.2Ohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay - 31C6889 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,6.2Ohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay
31C6889
Resistor,metal Glaze,6.2Ohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay 31C6889
Resistor,Metal Glaze,6.2Ohms,50WV,5 +/-% Tol,-200,200ppm-TC,0 402-Case RoHS Compliant: No

Resistor,Metal Glaze,6.2Ohms,50WV,5+/-% Tol,-200,200ppm-TC,0402-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04026R20JNTD CRCW04026R20JNTD-ND 31C6889
Product Name Thick Film Resistors - SMD 1/16watt 6.2ohms 5% Chip Resistor - Surface Mount Resistor,metal Glaze,6.2Ohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402
Resistance Range 6.2 ohms 6.2 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details