Vishay Intertechnology, Inc. RES 6.2 OHM .125W 5% 0402 SMD CRCW04026R20JNEDHP

Description
RES 6.2ohm .125W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 6.2ohm .125W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2 OHM .125W 5% 0402 SMD - CRCW04026R20JNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2 OHM .125W 5% 0402 SMD
CRCW04026R20JNEDHP
RES 6.2 OHM .125W 5% 0402 SMD CRCW04026R20JNEDHP
RES 6.2ohm .125W 5% 0402 SMD

RES 6.2ohm .125W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04026R20JNEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04026R20JNEDHP-ND
Chip Resistor - Surface Mount CRCW04026R20JNEDHP-ND
6.2 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.2 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04026R20JNEDHP CRCW04026R20JNEDHP-ND
Product Name RES 6.2 OHM .125W 5% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 6.2 ohms 6.2 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers